RAF Electronic Hardware 3 Position Folding Handles 8872-3124-B

Description
3 Position Folding Handles
Datasheet
Description
3 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Position Folding Handles - 8872-3124-B - RAF Electronic Hardware
Seymour, CT, United States
3 Position Folding Handles
8872-3124-B
3 Position Folding Handles 8872-3124-B
3 Position Folding Handles

3 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8872-3124-B
Product Name 3 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.84 inches (46.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Stainless Steel Stud by ELESA® - 34146 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC11.1 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
SHEET METAL BRACKET FOR HH-DN-29WB, HH-DN-40WB - HH-DN-40BKT - HH-DN-40BKT - Sugatsune America, Inc.
Specs
Colors / Finishes Available Colored CHromate Trivalent
Handle Material Metal
Material Description Steel
View Details
4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.88 inches (47.62 mm)
View Details