RAF Electronic Hardware 3 Position Folding Handles 8864-3724-A

Description
3 Position Folding Handles
Datasheet
Description
3 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Position Folding Handles - 8864-3724-A - RAF Electronic Hardware
Seymour, CT, United States
3 Position Folding Handles
8864-3724-A
3 Position Folding Handles 8864-3724-A
3 Position Folding Handles

3 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8864-3724-A
Product Name 3 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.79 inches (45.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cam Handle - QLCA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Material Metal
Material Description Handle: SCM440; Ring Nut / Stud / Washer; Stud:SCM435
Handle Length 1.57 to 3.94 inches (40 to 100 mm)
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC32.3/NSK -  - Schmersal Inc.
Specs
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details