RAF Electronic Hardware 3 Position Folding Handles 8857-3724-B

Description
3 Position Folding Handles
Datasheet
Description
3 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Position Folding Handles - 8857-3724-B - RAF Electronic Hardware
Seymour, CT, United States
3 Position Folding Handles
8857-3724-B
3 Position Folding Handles 8857-3724-B
3 Position Folding Handles

3 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8857-3724-B
Product Name 3 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.7 inches (43.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cam Levers Adjustable External Thread - 40137 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC54.1/NSK -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
RECESSED PULL - HH-JW90-BL - HH-JW90-BL - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Plastic
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details