RAF Electronic Hardware 2 Position Folding Handles 8856-3124-B

Description
2 Position Folding Handles
Datasheet
Description
2 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Position Folding Handles - 8856-3124-B - RAF Electronic Hardware
Seymour, CT, United States
2 Position Folding Handles
8856-3124-B
2 Position Folding Handles 8856-3124-B
2 Position Folding Handles

2 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8856-3124-B
Product Name 2 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 2.12 inches (53.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34312 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC55.3 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
BAR HANDLE INT - DSI-3310-30-30I - DSI-3310-30-30I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.75 inches (44.45 mm)
View Details