RAF Electronic Hardware 2 Position Folding Handles 8854-3124-A

Description
2 Position Folding Handles
Datasheet
Description
2 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Position Folding Handles - 8854-3124-A - RAF Electronic Hardware
Seymour, CT, United States
2 Position Folding Handles
8854-3124-A
2 Position Folding Handles 8854-3124-A
2 Position Folding Handles

2 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8854-3124-A
Product Name 2 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 2.12 inches (53.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cam Levers Adjustable External Thread - 40139 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
NBG Assembly housing - NBG - NBG633/54.50 -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details
LARGE HANDLE INLINE POST - MDH-PS192-IH - MDH-PS192-IH - Sugatsune America, Inc.
Specs
Colors / Finishes Available Matte Chrome
Handle Material Metal
Material Description 304 Stainless Steel
View Details
3
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.28 inches (32.54 mm)
View Details