Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HANDLES AND PULLS (INDUSTRIAL)
RAF ELECTRONIC HARDWARE
8813-3124-B -- 2 POSITION FOLDING HANDLES
RAF Electronic Hardware
2 Position Folding Handles
8813-3124-B
Description
2 Position Folding Handles
RAF Electronic Hardware
Done
Datasheet
Description
2 Position Folding Handles
Datasheet
Suppliers
Company
Product
Description
Supplier Links
RAF Electronic Hardware
Seymour, CT, United States
2 Position Folding Handles
8813-3124-B
2 Position Folding Handles
8813-3124-B
2 Position Folding Handles
2 Position Folding Handles
Supplier's Site
Datasheet
Technical Specifications
RAF Electronic Hardware
Product Category
Handles and Pulls (industrial)
Product Number
8813-3124-B
Product Name
2 Position Folding Handles
Features
FoldAway
Handle Material
Metal
Height
1.7 inches (43.05 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Southco
Handle
96-50-500-50
View Details
Imao-Fixtureworks
Stainless Steel Equipment Handle
HH25
Specs
Handle Type
2-point Handle
Colors / Finishes Available
Andonized / Satin Finish; Black Matte
Handle Material
Metal
View Details
Anderson Power Products
IBC 320 Non-Latching Handle Kit with Hardware
IBC320160-HANDLE-KIT
View Details
Jergens, Inc.
Plastic Tapped Button Head Adjustable Handles with Brass Insert by ELESA®
34304
Specs
Handle Type
Adjustable
Material Description
Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details