RAF Electronic Hardware 3 Position Folding Handles 8809-3724-B

Description
3 Position Folding Handles
Datasheet
Description
3 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Position Folding Handles - 8809-3724-B - RAF Electronic Hardware
Seymour, CT, United States
3 Position Folding Handles
8809-3724-B
3 Position Folding Handles 8809-3724-B
3 Position Folding Handles

3 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8809-3724-B
Product Name 3 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 2.38 inches (60.33 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Solid and Revolving Balanced Crank Handles - 11405 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Bright Chrome
Handle Material Metal
View Details
NBG Assembly housing - NBG - NBG311 -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details
STAINLESS STEEL HANDLE - ECH-75/M - ECH-75/M - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 303 Stainless Steel
View Details
9
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details