RAF Electronic Hardware 3 Position Folding Handles 8809-3124-SS

Description
3 Position Folding Handles
Datasheet
Description
3 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Position Folding Handles - 8809-3124-SS - RAF Electronic Hardware
Seymour, CT, United States
3 Position Folding Handles
8809-3124-SS
3 Position Folding Handles 8809-3124-SS
3 Position Folding Handles

3 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8809-3124-SS
Product Name 3 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 2.38 inches (60.33 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ergostyle Adjustable Handle - EAL - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte
Features Locking/Latching
View Details
Assembly housing MBGAC - MBGAC - MBGAC543 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details