RAF Electronic Hardware 3 Position Folding Handles 8805-3724-A

Description
3 Position Folding Handles
Datasheet
Description
3 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Position Folding Handles - 8805-3724-A - RAF Electronic Hardware
Seymour, CT, United States
3 Position Folding Handles
8805-3724-A
3 Position Folding Handles 8805-3724-A
3 Position Folding Handles

3 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8805-3724-A
Product Name 3 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.85 inches (46.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Revolving Heavy Duty Handles with Steel Shank by ELESA® - 33626 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Handle Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details
NBG Assembly housing - NBG - NBG311/NSK -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details
TRUNK HANDLE - HCT-150 - HCT-150 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 316 Stainless Steel
View Details
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.75 inches (44.45 mm)
View Details