The 3 Position Folding Handle, part number 8800-3124-A, is constructed from aluminum and features a round shape. It has a length of 5 inches and a height of 1.810 inches, with a bar diameter of 0.375 inches and an outer diameter of 3/8 inches. The handle allows for a 180° movement across three positions and has a thread size of 5/16"-24 UNF. This product is RoHS compliant and does not have any plating finish.
3 Position Folding Handles
| RAF Electronic Hardware | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 8800-3124-A |
| Product Name | 3 Position Folding Handles |
| Features | FoldAway |
| Handle Material | Metal |
| Height | 1.18 inches (29.97 mm) |