The 3 Position Folding Handle, part number 8795-3724-B, is constructed from brass and features a round shape. It has a length of 5 inches and a height of 1.530 inches, with a bar diameter of 0.375 inches. The handle operates at a 180° angle and is designed with a thread size of 3/8"-24 UNF. This product is RoHS compliant and does not have any plating finish. Its specifications make it suitable for applications requiring a durable and functional folding handle.
3 Position Folding Handles
| RAF Electronic Hardware | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 8795-3724-B |
| Product Name | 3 Position Folding Handles |
| Features | FoldAway |
| Handle Material | Metal |
| Height | 1.53 inches (38.86 mm) |