RAF Electronic Hardware 3 Position Folding Handles 8775-3724-SS

Description
3 Position Folding Handles
Datasheet
Description
3 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Position Folding Handles - 8775-3724-SS - RAF Electronic Hardware
Seymour, CT, United States
3 Position Folding Handles
8775-3724-SS
3 Position Folding Handles 8775-3724-SS
3 Position Folding Handles

3 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8775-3724-SS
Product Name 3 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.43 inches (36.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Assembly housing NBGLC - NBGLC Housing - NBGLC11.1 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
4.5625
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.5 inches (38.1 mm)
View Details
ALUMINIUM PULL - ALH-150ST - ALH-150ST - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin, Stainless Steel Anodized
Handle Material Metal
View Details