RAF Electronic Hardware 3 Position Folding Handles 8772-3124-S

Description
3 Position Folding Handles
Datasheet
Description
3 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Position Folding Handles - 8772-3124-S - RAF Electronic Hardware
Seymour, CT, United States
3 Position Folding Handles
8772-3124-S
3 Position Folding Handles 8772-3124-S
3 Position Folding Handles

3 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8772-3124-S
Product Name 3 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.43 inches (36.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Equipment Handle - SRH1 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Handle Material Metal
Material Description Stainless Steel (SUS303)
View Details
Assembly housing MBGAC - MBGAC - MBGAC444 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
3
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.28 inches (32.54 mm)
View Details