RAF Electronic Hardware 3 Position Folding Handles 8768-2528-B

Description
3 Position Folding Handles
Datasheet
Description
3 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Position Folding Handles - 8768-2528-B - RAF Electronic Hardware
Seymour, CT, United States
3 Position Folding Handles
8768-2528-B
3 Position Folding Handles 8768-2528-B
3 Position Folding Handles

3 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8768-2528-B
Product Name 3 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.46 inches (37.08 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cam Levers Adjustable External Thread - 40130 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC32.1 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
RECESSED PULL - AT-100-B - AT-100-B - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Plastic
View Details
3
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.28 inches (32.54 mm)
View Details