RAF Electronic Hardware 3 Position Folding Handles 8765-3124-A

Description
3 Position Folding Handles
Datasheet
Description
3 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Position Folding Handles - 8765-3124-A - RAF Electronic Hardware
Seymour, CT, United States
3 Position Folding Handles
8765-3124-A
3 Position Folding Handles 8765-3124-A
3 Position Folding Handles

3 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8765-3124-A
Product Name 3 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.46 inches (37.08 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Solid and Revolving Balanced Crank Handles - 11402 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Bright Chrome
Handle Material Metal
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC11.1 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
LARGE HANDLE WITH LATCH - MDHL-SPC340 - MDHL-SPC340 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 11.81 inches (300 mm)
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details