RAF Electronic Hardware 3 Position Folding Handles 8759-2528-S

Description
3 Position Folding Handles
Datasheet
Description
3 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Position Folding Handles - 8759-2528-S - RAF Electronic Hardware
Seymour, CT, United States
3 Position Folding Handles
8759-2528-S
3 Position Folding Handles 8759-2528-S
3 Position Folding Handles

3 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8759-2528-S
Product Name 3 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.43 inches (36.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Adjustable Handle - FKFT / FKRT - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Black Coated
Features Locking/Latching
View Details
4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
STAINLESS EDGE PULL - DSI-350-64 - DSI-350-64 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
NBG Assembly housing - NBG - NBG633/54.50/KLE/NSK -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details