RAF Electronic Hardware 2 Position Folding Handles 8735-3124-SS

Description
2 Position Folding Handles
Datasheet
Description
2 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Position Folding Handles - 8735-3124-SS - RAF Electronic Hardware
Seymour, CT, United States
2 Position Folding Handles
8735-3124-SS
2 Position Folding Handles 8735-3124-SS
2 Position Folding Handles

2 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8735-3124-SS
Product Name 2 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.62 inches (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cam Levers External Thread - 40048 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Assembly housing MBGAC - MBGAC - MBGAC455 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
STAINLESS EDGE PULL - DSI-350-128 - DSI-350-128 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details