RAF Electronic Hardware 2 Position Folding Handles 8733-3124-S

Description
2 Position Folding Handles
Datasheet
Description
2 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Position Folding Handles - 8733-3124-S - RAF Electronic Hardware
Seymour, CT, United States
2 Position Folding Handles
8733-3124-S
2 Position Folding Handles 8733-3124-S
2 Position Folding Handles

2 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8733-3124-S
Product Name 2 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.62 inches (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Crank Handles - 20509 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Mill
Handle Material Metal
View Details
Assembly housing MBGAC - MBGAC - MBGAC554 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
STAINLESS STEEL HANDLE - EC-180/S - EC-180/S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
3
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.28 inches (32.54 mm)
View Details