The 2 Position Folding Handle, part number 8730-3124-A, is constructed from aluminum and features a round shape. It has a length of 4 inches and a height of 1.625 inches, with a bar diameter of 0.375 inches and an outer diameter of 3/8 inches. The handle operates at a 90° angle and is designed for two positions. It has a thread size of 5/16"-24 UNF and is compliant with RoHS standards. The handle does not have any plating finish. This product is suitable for applications requiring a durable and functional folding handle.
2 Position Folding Handles
| RAF Electronic Hardware | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 8730-3124-A |
| Product Name | 2 Position Folding Handles |
| Features | FoldAway |
| Handle Material | Metal |
| Height | 1.62 inches (41.27 mm) |