RAF Electronic Hardware 2 Position Folding Handles 8724-3124-B

Description
2 Position Folding Handles
Datasheet
Description
2 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Position Folding Handles - 8724-3124-B - RAF Electronic Hardware
Seymour, CT, United States
2 Position Folding Handles
8724-3124-B
2 Position Folding Handles 8724-3124-B
2 Position Folding Handles

2 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8724-3124-B
Product Name 2 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.53 inches (38.86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Handle - MH17 / MH18 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black Matte
Handle Material Metal
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC33.3 -  - Schmersal Inc.
Specs
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details