RAF Electronic Hardware 2 Position Folding Handles 8715-3724-S

Description
2 Position Folding Handles
Datasheet
Description
2 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Position Folding Handles - 8715-3724-S - RAF Electronic Hardware
Seymour, CT, United States
2 Position Folding Handles
8715-3724-S
2 Position Folding Handles 8715-3724-S
2 Position Folding Handles

2 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8715-3724-S
Product Name 2 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.81 inches (45.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cam Handle - QLCA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Material Metal
Material Description Handle: SCM440; Ring Nut / Stud / Washer; Stud:SCM435
Handle Length 1.57 to 3.94 inches (40 to 100 mm)
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC33.1 -  - Schmersal Inc.
Specs
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details