RAF Electronic Hardware 2 Position Folding Handles 8715-3124-SS

Description
2 Position Folding Handles
Datasheet
Description
2 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Position Folding Handles - 8715-3124-SS - RAF Electronic Hardware
Seymour, CT, United States
2 Position Folding Handles
8715-3124-SS
2 Position Folding Handles 8715-3124-SS
2 Position Folding Handles

2 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8715-3124-SS
Product Name 2 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.81 inches (45.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Tapped Button Head Adjustable Handles with Brass Insert by ELESA® - 34352 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details
Assembly housing MBGAC - MBGAC - MBGAC422 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Metal One-Piece Pull Handles - SUG-44 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
9
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details