RAF Electronic Hardware 2 Position Folding Handles 8711-3124-A

Description
2 Position Folding Handles
Datasheet
Description
2 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Position Folding Handles - 8711-3124-A - RAF Electronic Hardware
Seymour, CT, United States
2 Position Folding Handles
8711-3124-A
2 Position Folding Handles 8711-3124-A
2 Position Folding Handles

2 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8711-3124-A
Product Name 2 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.81 inches (45.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Revolving and Solid Handles - 21912 - Jergens, Inc.
Specs
Colors / Finishes Available Black
Handle Material Metal
Material Description 2024 Aluminum
View Details
Assembly housing MBGAC - MBGAC - MBGHAC311YE -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
LARGE HANDLE OFFSET POST - MDH-PC800-OH - MDH-PC800-OH - Sugatsune America, Inc.
Specs
Colors / Finishes Available Matte Chrome
Handle Material Plastic
Material Description Carbon Fiber Reinforced Polymer
View Details
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details