RAF Electronic Hardware 2 Position Folding Handles 8709-3124-A

Description
2 Position Folding Handles
Datasheet
Description
2 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Position Folding Handles - 8709-3124-A - RAF Electronic Hardware
Seymour, CT, United States
2 Position Folding Handles
8709-3124-A
2 Position Folding Handles 8709-3124-A
2 Position Folding Handles

2 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8709-3124-A
Product Name 2 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.53 inches (38.86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Assembly housing KG - KG - MBK311/GB -  - Schmersal Inc.
Specs
Height 3.31 inches (84 mm)
Tapered Handle Diameter 3.35 inches (85 mm)
View Details
Drawer Handles & Cabinet Handles - 2845528 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Thermoplastic
Height 0.8661 inches (22 mm)
View Details
4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details