RAF Electronic Hardware 2 Position Folding Handles 8708-3124-A

Description
2 Position Folding Handles
Datasheet
Description
2 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Position Folding Handles - 8708-3124-A - RAF Electronic Hardware
Seymour, CT, United States
2 Position Folding Handles
8708-3124-A
2 Position Folding Handles 8708-3124-A
2 Position Folding Handles

2 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8708-3124-A
Product Name 2 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.53 inches (38.86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Heavy Duty Tapered Handles - 32106 - Jergens, Inc.
Specs
Handle Type TaperedHandle
View Details
Assembly housing MBGAC - MBGAC - MBGAC311YE -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
WIRE PULL - H-42-C-4 - H-42-C-4 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details