RAF Electronic Hardware 2 Position Folding Handles 8692-2528-B

Description
2 Position Folding Handles
Datasheet
Description
2 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Position Folding Handles - 8692-2528-B - RAF Electronic Hardware
Seymour, CT, United States
2 Position Folding Handles
8692-2528-B
2 Position Folding Handles 8692-2528-B
2 Position Folding Handles

2 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8692-2528-B
Product Name 2 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.43 inches (36.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Equipment Handle - MH12 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Chrome Plated Finish
Handle Material Metal
View Details
Assembly housing MBGAC - MBGAC - MBGAC433 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
4.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details