RAF Electronic Hardware Rectangular Internal Handles Inch 8579-632-A

Description
Rectangular Internal Thread Handles
Description
Rectangular Internal Thread Handles
Datasheet
Datasheet Summary
Powered by GS/AI

The Rectangular Internal Handle, part number 8579-632-A, is constructed from aluminum and features a rectangular shape. It has a length of 5 inches and a height of 2 inches, making it suitable for various applications requiring a sturdy grip. The handle is designed with a 6-32 UNC thread size and a minimum thread depth of 3/8 inch. It has a bar diameter of 1/4 inch and an outer dimension of 1 inch by 1/4 inch. The product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Rectangular Internal Handle, part number 8579-632-A, is constructed from aluminum and features a rectangular shape. It has a length of 5 inches and a height of 2 inches, making it suitable for various applications requiring a sturdy grip. The handle is designed with a 6-32 UNC thread size and a minimum thread depth of 3/8 inch. It has a bar diameter of 1/4 inch and an outer dimension of 1 inch by 1/4 inch. The product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Internal Handles Inch - 8579-632-A - RAF Electronic Hardware
Seymour, CT, United States
Rectangular Internal Handles Inch
8579-632-A
Rectangular Internal Handles Inch 8579-632-A
Rectangular Internal Thread Handles

Rectangular Internal Thread Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8579-632-A
Product Name Rectangular Internal Handles Inch
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 9116 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
2 suppliers
4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details
Steel Clamping Levers - 16606 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Lever, Satin Chrome - Plate Ball, Black
Handle Material Metal; Plastic
View Details
Assembly housing MBGAC - MBGAC - MBGAC422 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details