The Rectangular Internal Handle 8515-832-B is constructed from brass and features a rectangular shape. It measures 4 inches in length and 2 inches in height, with a bar diameter of 5/16 inch. The handle has an outer dimension of 1/2 inch by 5/16 inch and accommodates an 8-32 UNC thread size with a minimum thread depth of 7/16 inch. This product is RoHS compliant and does not have any plating finish.
Rectangular Internal Thread Handles
| RAF Electronic Hardware | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 8515-832-B |
| Product Name | Rectangular Internal Handles Inch |
| Handle Material | Metal |