RAF Electronic Hardware Rectangular Internal Handles Inch 8500-1032-B

Description
Rectangular Internal Thread Handles
Description
Rectangular Internal Thread Handles
Datasheet
Datasheet Summary
Powered by GS/AI

The Rectangular Internal Handle 8500-1032-B is constructed from brass and features a rectangular shape. It measures 5 inches in length and 1-1/4 inches in height. The handle has a thread size of 10-32 UNF with a minimum thread depth of 5/16 inch. It does not have any plating finish and has an outer diameter of 1/2 inch by 5/16 inch. This product is compliant with RoHS standards, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Rectangular Internal Handle 8500-1032-B is constructed from brass and features a rectangular shape. It measures 5 inches in length and 1-1/4 inches in height. The handle has a thread size of 10-32 UNF with a minimum thread depth of 5/16 inch. It does not have any plating finish and has an outer diameter of 1/2 inch by 5/16 inch. This product is compliant with RoHS standards, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Internal Handles Inch - 8500-1032-B - RAF Electronic Hardware
Seymour, CT, United States
Rectangular Internal Handles Inch
8500-1032-B
Rectangular Internal Handles Inch 8500-1032-B
Rectangular Internal Thread Handles

Rectangular Internal Thread Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8500-1032-B
Product Name Rectangular Internal Handles Inch
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

NBG Assembly housing - NBG - NBG664/NM -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details
Plastic Cam Levers Adjustable External Thread - 40265 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Drawer Handles & Cabinet Handles - 2555023 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Polyamide
Height 1.71 inches (43.5 mm)
View Details
Stainless Steel Handle - MH17 / MH18 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black Matte
Handle Material Metal
View Details