Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HANDLES AND PULLS (INDUSTRIAL)
RAF ELECTRONIC HARDWARE
8410-1032-B -- ROUND EXTERNAL HANDLES INCH
RAF Electronic Hardware
Round External Handles Inch
8410-1032-B
Description
Round External Thread Handles
RAF Electronic Hardware
Done
Datasheet
Description
Round External Thread Handles
Datasheet
Suppliers
Company
Product
Description
Supplier Links
RAF Electronic Hardware
Seymour, CT, United States
Round External Handles Inch
8410-1032-B
Round External Handles Inch
8410-1032-B
Round External Thread Handles
Round External Thread Handles
Supplier's Site
Datasheet
Technical Specifications
RAF Electronic Hardware
Product Category
Handles and Pulls (industrial)
Product Number
8410-1032-B
Product Name
Round External Handles Inch
Handle Material
Metal
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Round Aluminum Instrumentation Handle
7174
Specs
Handle Material
Metal
Height
1.5 inches (38.1 mm)
Handle Length
4 inches (102 mm)
View Details
3
suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
4" Between centers of mounting Studs, .375" Diameter Folding Handles.
A 9B47-A15N18
Specs
Handle Type
Folding Handles, Chassis Handles
Material Description
Brass
Height
1.84 inches (46.83 mm)
View Details
Jergens, Inc.
Plastic Heavy Duty Adjustable Handles by ELESA®
32425
Specs
Handle Type
Adjustable
Colors / Finishes Available
Black Matte
Handle Material
Plastic
View Details
Schmersal Inc.
NBG Assembly housing - NBG - NBG633/NM
Specs
Height
3.41 inches (86.5 mm)
Tapered Handle Diameter
4.33 inches (110 mm)
View Details