RAF Electronic Hardware Oval Internal Handles Inch 8356-1032-SS

Description
Oval Internal Thread Handles
Description
Oval Internal Thread Handles
Datasheet
Datasheet Summary
Powered by GS/AI

The Oval Internal Thread Handle 8356-1032-SS is constructed from stainless steel, ensuring durability and resistance to corrosion. It features a length of 6-7/16 inches and a height of 1 inch, making it suitable for various applications. The handle has a thread size of 10-32 UNF with a minimum thread depth of 5/16 inch. The outer diameter measures 5/8 inch by 9/32 inch, and the bar diameter is 9/32 inch. This product is RoHS compliant, indicating it meets environmental standards. The handle does not have any plating finish, which may be relevant for specific aesthetic or functional requirements.

Datasheet Summary
Powered by GS/AI

The Oval Internal Thread Handle 8356-1032-SS is constructed from stainless steel, ensuring durability and resistance to corrosion. It features a length of 6-7/16 inches and a height of 1 inch, making it suitable for various applications. The handle has a thread size of 10-32 UNF with a minimum thread depth of 5/16 inch. The outer diameter measures 5/8 inch by 9/32 inch, and the bar diameter is 9/32 inch. This product is RoHS compliant, indicating it meets environmental standards. The handle does not have any plating finish, which may be relevant for specific aesthetic or functional requirements.

Suppliers

Company
Product
Description
Supplier Links
Oval Internal Handles Inch - 8356-1032-SS - RAF Electronic Hardware
Seymour, CT, United States
Oval Internal Handles Inch
8356-1032-SS
Oval Internal Handles Inch 8356-1032-SS
Oval Internal Thread Handles

Oval Internal Thread Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8356-1032-SS
Product Name Oval Internal Handles Inch
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 164-1427C4A-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC54.3/NSK -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Plastic Revolving Handles with Steel Shank by ELESA® - 33616 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Black
Handle Material Plastic
Material Description High-Resilience Polypropylene-Based (PP) Technopolymer
View Details