The Oval Internal Thread Handle 8348-1032-SS is constructed from stainless steel, ensuring durability and resistance to corrosion. It features a length of 2-1/2 inches and a height of 1 inch, making it suitable for various applications where space is a consideration. The handle has a thread size of 10-32 UNF with a minimum thread depth of 5/16 inch. The outer diameter measures 5/8 inch by 9/32 inch, and the bar diameter is 9/32 inch. This product is RoHS compliant, indicating it meets environmental standards. The handle is finished without plating, which may be relevant for aesthetic or functional considerations in specific projects.
Oval Internal Thread Handles
| RAF Electronic Hardware | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 8348-1032-SS |
| Product Name | Oval Internal Handles Inch |
| Handle Material | Metal |