RAF Electronic Hardware Offset Internal Handles Inch 8276-632-S

Description
Offset Internal Thread Handles
Description
Offset Internal Thread Handles
Datasheet
Datasheet Summary
Powered by GS/AI

The Offset Internal Thread Handle 8276-632-S is constructed from steel and features a length of 4-1/2 inches and a height of 2 inches. It has a thread size of 6-32 UNC with a minimum thread depth of 5/16 inch. The handle has a bar diameter and outer diameter of 1/4 inch. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Offset Internal Thread Handle 8276-632-S is constructed from steel and features a length of 4-1/2 inches and a height of 2 inches. It has a thread size of 6-32 UNC with a minimum thread depth of 5/16 inch. The handle has a bar diameter and outer diameter of 1/4 inch. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Offset Internal Handles Inch - 8276-632-S - RAF Electronic Hardware
Seymour, CT, United States
Offset Internal Handles Inch
8276-632-S
Offset Internal Handles Inch 8276-632-S
Offset Internal Thread Handles

Offset Internal Thread Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8276-632-S
Product Name Offset Internal Handles Inch
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2565540 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Material Description Steel
Height 0.6299 inches (16 mm)
Handle Length 0.1969 inches (5 mm)
View Details
2 suppliers
Assembly housing MBGAC - MBGAC - MBGAC554 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Aluminum Grip Handle (Offset) - AGH-F400SL - AGH-F400SL - Sugatsune America, Inc.
Specs
Colors / Finishes Available MatteSilver, Anodised
Handle Material Metal
Material Description Aluminum
View Details