The Offset Internal Thread Handle, part number 8263-632-B, is constructed from brass and features a length of 4-1/2 inches and a height of 1 inch. It has a thread size of 6-32 UNC with a minimum thread depth of 5/16 inch. The handle has a bar diameter and outer diameter of 1/4 inch. This product is RoHS compliant and does not have any plating finish.
Offset Internal Thread Handles
| RAF Electronic Hardware | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 8263-632-B |
| Product Name | Offset Internal Handles Inch |
| Handle Material | Metal |