RAF Electronic Hardware Round Internal Handles Inch 8219-832-B

Description
Round Internal Thread Handles
Description
Round Internal Thread Handles
Datasheet
Datasheet Summary
Powered by GS/AI

The Round Internal Thread Handle, part number 8219-832-B, is constructed from brass and features a round shape. It has a length of 7 inches and a height of 1-5/16 inches. The handle is designed with an 8-32 UNC thread size and a minimum thread depth of 7/16 inches. It has a bar diameter and outer diameter of 3/8 inches. The product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Round Internal Thread Handle, part number 8219-832-B, is constructed from brass and features a round shape. It has a length of 7 inches and a height of 1-5/16 inches. The handle is designed with an 8-32 UNC thread size and a minimum thread depth of 7/16 inches. It has a bar diameter and outer diameter of 3/8 inches. The product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Round Internal Handles Inch - 8219-832-B - RAF Electronic Hardware
Seymour, CT, United States
Round Internal Handles Inch
8219-832-B
Round Internal Handles Inch 8219-832-B
Round Internal Thread Handles

Round Internal Thread Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8219-832-B
Product Name Round Internal Handles Inch
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Round Brass Instrumentation Handle - 9103 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 2 inches (50.8 mm)
View Details
2 suppliers
Drawer Handles & Cabinet Handles - 2845529 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Thermoplastic
Height 0.8661 inches (22 mm)
View Details