Instrumentation Handle Aluminum Screw Holes, Back
1⁄4 Round Internal Thread Handle, 8-32 Thread Size, 7⁄16 to 9⁄16 Depth, 1-1⁄2 " ± 1⁄32 " Height
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Handles and Pulls (industrial) | Handles and Pulls (industrial) |
| Product Number | 1772-1248-ND | 70006757 |
| Product Name | Handles | 1/4 ROUND INTERNAL THREAD HANDLE, THREAD SIZE: 8-32 |
| Handle Material | Metal | Metal |
| Mounting Type | Screw Holes, Back | |
| Height | 1.5 inches (38.1 mm) |