Century Spring Corp. Extension Spring, Regular 81158S

Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The Century Spring Corp. Extension Spring, part number 81158S, features a diameter of 1.50 inches and a length of 6.50 inches. It is constructed from music wire (MW) and has a suggested maximum load of 11 lbs (49 N) with a suggested maximum deflection of 4.3 inches (109 mm). The spring is designed with an initial tension of 3.1 lbs (14 N), providing a small deflection load for secure installation. The wire diameter is 0.177 inches (4.50 mm). This extension spring is suitable for applications requiring energy absorption and resistance to pulling forces, making it a versatile choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Century Spring Corp. Extension Spring, part number 81158S, features a diameter of 1.50 inches and a length of 6.50 inches. It is constructed from music wire (MW) and has a suggested maximum load of 11 lbs (49 N) with a suggested maximum deflection of 4.3 inches (109 mm). The spring is designed with an initial tension of 3.1 lbs (14 N), providing a small deflection load for secure installation. The wire diameter is 0.177 inches (4.50 mm). This extension spring is suitable for applications requiring energy absorption and resistance to pulling forces, making it a versatile choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Extension Spring, Regular - 81158S - Century Spring Corp.
Commerce, CA, United States
Extension Spring, Regular
81158S
Extension Spring, Regular 81158S
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Extension Springs
Product Number 81158S
Product Name Extension Spring, Regular
Material Stainless steel
Outer Diameter (OD) 1.5 inch (38.1 mm)
Wire Diameter 0.1770 inch (4.5 mm)
Free Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4.5mm Outside diameter, 30mm Free Length Helical Extension Spring - S78ESYM045045030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.1772 inch (4.5 mm)
Wire Diameter 0.0177 inch (0.4500 mm)
View Details
Extension Springs - 751764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.1772 inch (4.5 mm)
Wire Diameter 0.0248 inch (0.6300 mm)
View Details
Extension Spring - LE 016B 07 S - Lee Spring Company
Specs
Material Stainless steel
Outer Diameter (OD) 0.1880 inch (4.78 mm)
Wire Diameter 0.0160 inch (0.4064 mm)
View Details