The Extension Spring, Regular part number 81042 from Century Spring Corp. has a wire diameter of 0.148 inches (3.76 mm) and an overall length of 3.00 inches (76.2 mm). It is made from music wire (MW) and is designed to provide a maximum load of 114 lbs (508 N) with a suggested maximum deflection of 10 inches (254 mm). The spring features a rate of 22 lbs/in (3.86 N/mm) and an initial tension of 4 lbs (18 N). This spring is suitable for applications requiring reliable energy absorption and resistance to pulling forces. It is available in both music wire and stainless steel variants, offering options for different environmental conditions.
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles.
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c
| Century Spring Corp. | |
|---|---|
| Product Category | Extension Springs |
| Product Number | 81042 |
| Product Name | Extension Spring, Regular |
| Material | Alloy steel (music wire) |
| Outer Diameter (OD) | 1 inch (25.4 mm) |
| Wire Diameter | 0.1480 inch (3.76 mm) |
| Free Length | 3 inch (76.2 mm) |