The Extension Spring, Regular part number 81031S from Century Spring Corp. features a wire diameter of 0.135 inches (3.43 mm) and a length of 4.00 inches (101.6 mm). It is constructed from music wire (MW) and has a suggested maximum load of 58 lbs (259 N) with a maximum deflection of 6 inches (152.4 mm). The spring is designed to provide initial tension, which is essential for secure installation and effective energy absorption. This product is suitable for applications requiring reliable resistance to pulling forces and can be utilized in various mechanical systems.
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles.
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c
| Century Spring Corp. | |
|---|---|
| Product Category | Extension Springs |
| Product Number | 81031S |
| Product Name | Extension Spring, Regular |
| Material | Stainless steel |
| Outer Diameter (OD) | 1 inch (25.4 mm) |
| Wire Diameter | 0.1350 inch (3.43 mm) |
| Free Length | 4 inch (102 mm) |