Century Spring Corp. Extension Spring, Regular 80746S

Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The Extension Spring 80746S from Century Spring Corp. features a wire diameter of 0.069 inches and an overall length of 4.00 inches. It is constructed from music wire, providing durability and strength for various applications. The spring has a suggested maximum load of 28 lbs and a suggested maximum deflection of 2.9 inches. It is designed with a double loop configuration, which enhances its stability and performance under tension. The initial tension is set to 7.6 lbs, ensuring that the spring holds securely in place during operation. This product is suitable for applications requiring reliable energy absorption and resistance to pulling forces.

Datasheet Summary
Powered by GS/AI

The Extension Spring 80746S from Century Spring Corp. features a wire diameter of 0.069 inches and an overall length of 4.00 inches. It is constructed from music wire, providing durability and strength for various applications. The spring has a suggested maximum load of 28 lbs and a suggested maximum deflection of 2.9 inches. It is designed with a double loop configuration, which enhances its stability and performance under tension. The initial tension is set to 7.6 lbs, ensuring that the spring holds securely in place during operation. This product is suitable for applications requiring reliable energy absorption and resistance to pulling forces.

Suppliers

Company
Product
Description
Supplier Links
Extension Spring, Regular - 80746S - Century Spring Corp.
Commerce, CA, United States
Extension Spring, Regular
80746S
Extension Spring, Regular 80746S
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Extension Springs
Product Number 80746S
Product Name Extension Spring, Regular
Material Stainless steel
Outer Diameter (OD) 0.5000 inch (12.7 mm)
Wire Diameter 0.0690 inch (1.75 mm)
Free Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extension Springs - 121359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.5118 inch (13 mm)
Wire Diameter 0.0984 inch (2.5 mm)
View Details
0.18
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.1800 inch (4.57 mm)
Wire Diameter 0.0260 inch (0.6604 mm)
View Details
Extension Spring, Regular - 373 - Century Spring Corp.
Specs
Material Hard Drawn
Outer Diameter (OD) 1.16 inch (29.36 mm)
Wire Diameter 0.1050 inch (2.67 mm)
View Details