RAF Electronic Hardware Round Internal Handles Inch 8071-632-A

Description
Round Internal Thread Handles
Request a Quote
Description
Round Internal Thread Handles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Round Internal Thread Handle 8071-632-A is constructed from aluminum, providing a lightweight yet durable option for various applications. The handle features a round shape with a length of 1-1/4 inches and a height of 1 inch. It has a thread size of 6-32 UNC and a minimum thread depth of 5/16 inch. The handle has a bar diameter and outer diameter of 3/16 inch. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Round Internal Thread Handle 8071-632-A is constructed from aluminum, providing a lightweight yet durable option for various applications. The handle features a round shape with a length of 1-1/4 inches and a height of 1 inch. It has a thread size of 6-32 UNC and a minimum thread depth of 5/16 inch. The handle has a bar diameter and outer diameter of 3/16 inch. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Round Internal Handles Inch - 8071-632-A - RAF Electronic Hardware
Seymour, CT, United States
Round Internal Handles Inch
8071-632-A
Round Internal Handles Inch 8071-632-A
Round Internal Thread Handles

Round Internal Thread Handles

Supplier's Site Datasheet
Handles - 1772-8071-632-A-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 8071-632-A 1772-8071-632-A-ND
Product Name Round Internal Handles Inch Handles
Handle Material Metal Metal
Unlock Full Specs
to access all available technical data

Similar Products

3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details
Round Brass Instrumentation Handle - 9106 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
2 suppliers
Assembly housing NBGLC - NBGLC Housing - NBGLC33.3 -  - Schmersal Inc.
Specs
Tapered Handle Diameter 3.94 inches (100 mm)
View Details