The Century Spring Corp. Extension Spring, part number 80694S, features a diameter of 3.50 inches and is constructed from stainless steel (SST). It has a length of 1.50 inches and a rate of 1.5 lbs/in. The spring is designed to handle a maximum load of 7.5 lbs and has a suggested maximum deflection of 0.49 inches. The wire diameter is 0.049 inches. This spring is suitable for applications requiring a reliable extension mechanism with a moderate load capacity and deflection. Its stainless steel construction provides durability and resistance to corrosion, making it suitable for various environments.
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles.
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c
| Century Spring Corp. | |
|---|---|
| Product Category | Extension Springs |
| Product Number | 80694S |
| Product Name | Extension Spring, Regular |
| Material | Stainless steel |
| Outer Diameter (OD) | 0.5000 inch (12.7 mm) |
| Wire Diameter | 0.0490 inch (1.24 mm) |
| Free Length | 3.5 inch (88.9 mm) |