Century Spring Corp. Extension Spring, Regular 80579S

Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Spring, Regular - 80579S - Century Spring Corp.
Commerce, CA, United States
Extension Spring, Regular
80579S
Extension Spring, Regular 80579S
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Extension Springs
Product Number 80579S
Product Name Extension Spring, Regular
Material Stainless steel
Outer Diameter (OD) 0.3590 inch (9.12 mm)
Wire Diameter 0.0580 inch (1.47 mm)
Free Length 1.13 inch (28.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

9.5mm Outside diameter, 35mm Free Length Helical Extension Spring - S78ESYM095150035 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.3740 inch (9.5 mm)
Wire Diameter 0.0591 inch (1.5 mm)
View Details
Extension Springs - 8946800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Free Length 9.84 inch (250 mm)
View Details
Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
Extension Spring - EI 007A 05 M - Lee Spring Company
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.0630 inch (1.6 mm)
Wire Diameter 0.0070 inch (0.1778 mm)
View Details