The Round Internal Thread Handle 8044-256-S is constructed from steel and features a round shape. It has a length of 1-3/4 inches and a height of 1 inch, with a bar diameter and outer diameter of 5/32 inches. The handle has a thread size of 2-56 UNC and a minimum thread depth of 3/16 inches. This product is RoHS compliant and does not have any plating finish.
Round Internal Thread Handles
| RAF Electronic Hardware | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 8044-256-S |
| Product Name | Round Internal Handles Inch |
| Handle Material | Metal |