Century Spring Corp. Extension Spring, Regular 80277S

Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The Extension Spring, Regular part number 80277S from Century Spring Corp. features a wire diameter of 0.051 inches (1.30 mm) and a length of 3.50 inches (88.9 mm). It is designed to provide a maximum load of 4.2 lbs (18.6 N) with a suggested maximum deflection of 0.3 inches (7.6 mm). The spring is made from stainless steel, ensuring durability and resistance to corrosion. It is suitable for applications requiring a reliable extension spring that can absorb and store energy while providing resistance to pulling forces. The initial tension is set to facilitate secure installation and effective performance in various mechanical systems.

Datasheet Summary
Powered by GS/AI

The Extension Spring, Regular part number 80277S from Century Spring Corp. features a wire diameter of 0.051 inches (1.30 mm) and a length of 3.50 inches (88.9 mm). It is designed to provide a maximum load of 4.2 lbs (18.6 N) with a suggested maximum deflection of 0.3 inches (7.6 mm). The spring is made from stainless steel, ensuring durability and resistance to corrosion. It is suitable for applications requiring a reliable extension spring that can absorb and store energy while providing resistance to pulling forces. The initial tension is set to facilitate secure installation and effective performance in various mechanical systems.

Suppliers

Company
Product
Description
Supplier Links
Extension Spring, Regular - 80277S - Century Spring Corp.
Commerce, CA, United States
Extension Spring, Regular
80277S
Extension Spring, Regular 80277S
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Extension Springs
Product Number 80277S
Product Name Extension Spring, Regular
Material Stainless steel
Outer Diameter (OD) 0.2400 inch (6.1 mm)
Wire Diameter 0.0260 inch (0.6604 mm)
Free Length 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

8mm Outside diameter, 40mm Free Length Helical Extension Spring - S78ESYM080075040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.3150 inch (8 mm)
Wire Diameter 0.0295 inch (0.7500 mm)
View Details
Extension Springs - 751821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.3543 inch (9 mm)
Wire Diameter 0.0315 inch (0.8000 mm)
View Details
Extension Spring (stock) - 80 - W.B. Jones Spring Company
W.B. Jones Spring Company
Specs
Material Hard Drawn
Outer Diameter (OD) 0.5310 inch (13.49 mm)
Wire Diameter 0.0910 inch (2.31 mm)
View Details