The Extension Spring 80137S from Century Spring Corp. is designed to absorb and store energy while providing resistance to pulling forces. This spring features a diameter of 1.25 inches and is made from high-grade materials, ensuring durability and reliability in various applications. It has an initial tension of 0.57 lbs, which is the minimum force required to separate adjacent coils, allowing for secure installation. The suggested maximum load for this spring is 1.1 lbs, with a recommended maximum deflection of 0.18 inches. The wire diameter is 0.018 inches, making it suitable for applications requiring a compact and efficient spring solution. This product is ideal for engineers looking for a dependable extension spring that meets specific load and deflection requirements.
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles.
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c
| Century Spring Corp. | |
|---|---|
| Product Category | Extension Springs |
| Product Number | 80137S |
| Product Name | Extension Spring, Regular |
| Material | Stainless steel |
| Outer Diameter (OD) | 0.1800 inch (4.57 mm) |
| Wire Diameter | 0.0180 inch (0.4572 mm) |
| Free Length | 1.25 inch (31.75 mm) |