The Knurled Double Face Swage Standoff, part number 7854-C-440-B, is constructed from brass and features a round shape with a diameter of 1/4 inch. It has a thread size of 4-40 and a total length of 1-13/16 inches. The shank length is 0.135 inches, making it suitable for applications requiring a board thickness of up to 3/32 inch. This product is RoHS compliant and does not have any plating finish.
Knurled Double Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7854-C-440-B |
| Product Name | Knurled Double Face Swage Standoffs |
| Type & Shape | Standoff |