The Knurled Double Face Swage Standoffs, part number 7827-A-440-B, are constructed from brass and feature a round shape with a diameter of 1/4 inch. This specific model has a thread size of 4-40 and a length of 1/8 inch, with a shank length of 0.075 inch. It is designed for use with board thicknesses of 1/32 inch. The product is compliant with RoHS standards and does not have any plating finish.
Knurled Double Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7827-A-440-B |
| Product Name | Knurled Double Face Swage Standoffs |
| Type & Shape | Standoff |