The Knurled Back Face Swage Standoff, part number 7774-A-1032-SS, is constructed from stainless steel and features a round shape. It has a thread size of 10-32 and a length of 11/16". The outer diameter measures 3/8" (0.375"), with a shank length of 0.075" and is suitable for board thicknesses of 1/32". This product is compliant with RoHS standards and does not have any plating finish.
Knurled Back Face Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 7774-A-1032-SS |
| Product Name | Knurled Back Face Swage Standoffs |
| Type & Shape | Standoff |