RAF Electronic Hardware Knurled Back Face Swage Standoffs 7741-C-832-B

Description
Knurled Back Face Swage Standoffs
Description
Knurled Back Face Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Knurled Back Face Swage Standoff, part number 7741-C-832-B, is constructed from brass and features a round shape. It has an 8-32 thread size and a length of 9/16". The shank length measures 0.135", and it is designed to accommodate a board thickness of 3/32". The outer diameter is 0.3125". This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Knurled Back Face Swage Standoff, part number 7741-C-832-B, is constructed from brass and features a round shape. It has an 8-32 thread size and a length of 9/16". The shank length measures 0.135", and it is designed to accommodate a board thickness of 3/32". The outer diameter is 0.3125". This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Knurled Back Face Swage Standoffs - 7741-C-832-B - RAF Electronic Hardware
Seymour, CT, United States
Knurled Back Face Swage Standoffs
7741-C-832-B
Knurled Back Face Swage Standoffs 7741-C-832-B
Knurled Back Face Swage Standoffs

Knurled Back Face Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 7741-C-832-B
Product Name Knurled Back Face Swage Standoffs
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details